The HE1WPR/11 is a 12-pole, flat base, feed-through terminal strip with wire protectors, designed for wire-to-wire connections up to 300 V and 30 A. It has a pitch spacing of 8 mm, uses a tinned brass insert with a blue chromated steel screw, and accepts wire sizes from 24 to 10 AWG (2.5 to 4 mm²). The strip is 85.2 mm long, weighs 16.2 g, and is mounted with two 3.0 mm diameter holes. The housing is made of self-extinguishing polyamide 66 (UL94 V0), rated for operating temperatures from -30°C to 125°C. It complies with standard E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
CONN TERM STRIP 11 POLES 8MM
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE1WPR/11 | HE1WPR/11 | 1920-1401-ND |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Terminal Blocks - Barrier Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | Terminal Strip; Chassis, Panel |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Eurostyle Terminal Strip | |
| Orientation | 90° |