The HE16WPR/04 is a 4-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting and wire-to-wire connections. It has a pitch spacing of 15 mm, a voltage rating of 300 V or 400 V, and a current rating of 16 A or 25 A. The terminal screw size is M5 with a torque of 1.4 Nm, and it accepts wire sizes from 18-6 AWG (10-16 mm²). The insulation material is polyamide 66 with UL94 V0 flammability rating. The housing is made of corrosion-resistant polyamide with a tinned brass insert and blue chromated steel screw. The strip is 54.2 mm long, weighs 94.5 g for a 12-pole unit, and has mounting holes of 4.5 mm diameter. It complies with E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 4 pole,15mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE16WPR/04 | HE16WPR/04 | HE16WPR/04 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |