The DDFL4U is a double-level fuse terminal block designed for 5x20 mm and 5x25 mm fuses, featuring a feed-through terminal on the bottom level. It has a width of 8 mm, length of 88 mm, and mounts on a 35 mm DIN rail with a height of 67.4 mm. The block supports wire sizes from 22-10 AWG (0.2-4 mm²), has a voltage rating of 600 V AC/DC and 800 V AC/DC, and a current rating of 6.3 A on the top level and 32 A on the bottom level. The screw torque is 7 lb-in (0.5 Nm), and insulation is made of polyamide 66. It meets E220514 60947-7-1 standards and weighs 28.0 g. Optional LED versions indicate blown fuses at voltages including 24 V, 48 V, 110 V, 220 V, and 440 V AC/DC.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK DISCONN 10-22AWG
Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
These terminals have a moving type hinged carrier. The fuse can be engaged or disengaged by the movement of the carrier.
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | DDFL4U | DDFL4U | 1920-1265-ND | 70078329 |
| Product Name | 5 x 20 and 5 x 25 mm Fuse Terminal Blocks | Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail | ||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp | |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS | UL Recognized Component Mark (US and Canadian); cCSAus | ||
| Terminal Block Type | Dual level; Fuse Holder or Fuse Block | Dual level | Dual level | |
| Orientation | 180° |