Altech Corp. Eurostrips® Pluggable Panel Mount HE42BU/10

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Pluggable Panel Mount - HE42BU/10 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Pluggable Panel Mount
HE42BU/10
Eurostrips® Pluggable Panel Mount HE42BU/10
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - Barrier Blocks - 1920-1396-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1396-ND
Terminal Blocks - Barrier Blocks 1920-1396-ND
CONN TERM 10 POLES 10MM

CONN TERM 10 POLES 10MM

Buy Now Datasheet
Terminal Blocks - HE42BU/10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE42BU/10
Terminal Blocks HE42BU/10
Eurostrip socket,10pole,10mmPS

Eurostrip socket,10pole,10mmPS

Buy Now
Eurostrip 10 2.5 to 4 mm (VDE)/24-10 AWG (cULus) 10 A (VDE)/20 A (cULus) - 70077243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Eurostrip 10 2.5 to 4 mm (VDE)/24-10 AWG (cULus) 10 A (VDE)/20 A (cULus)
70077243
Eurostrip 10 2.5 to 4 mm (VDE)/24-10 AWG (cULus) 10 A (VDE)/20 A (cULus) 70077243
Pluggable Eurostrip Flat Base, 10 Poles, 10 mm Terminal Spacing Tubular screw clamp Panel mount or free float Housing material: polyamide 6.6 Color: opaque white For wire-to-wire connections in HVAC, appliance, equipment, power and other distribution applications.

Pluggable Eurostrip Flat Base, 10 Poles, 10 mm Terminal Spacing

  • Tubular screw clamp
  • Panel mount or free float
  • Housing material: polyamide 6.6
  • Color: opaque white
    For wire-to-wire connections in HVAC, appliance, equipment, power and other distribution applications.
Supplier's Site
Barrier Terminal Blocks - HE42BU/10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE42BU/10
Barrier Terminal Blocks HE42BU/10
Barrier Terminal Blocks Eurostrip socket 10pole 1

Barrier Terminal Blocks Eurostrip socket 10pole 1

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE42BU/10 1920-1396-ND HE42BU/10 70077243 HE42BU/10
Product Name Eurostrips® Pluggable Panel Mount Terminal Blocks - Barrier Blocks Terminal Blocks Eurostrip 10 2.5 to 4 mm (VDE)/24-10 AWG (cULus) 10 A (VDE)/20 A (cULus) Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip; Chassis, Panel Terminal Strip Panel Mount
Termination Options Screw Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; Eurostrips® Dual level Barrier Terminal Blocks
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.22 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details