The HE6HWPR/07 is a 7-pole, standoff-mounted terminal strip in the Eurostrips series, rated for 600 V and 40 A, with a 12 mm pitch. It accepts wire sizes from 20-10 AWG (4-6 mm²) and uses a blue chromated steel screw with a tinned brass insert for gas-tight connections. The housing is made of self-extinguishing polyamide 66 with UL94 V0 flammability rating, and it includes a stainless steel wire protector. The terminal screw size is M3.5, with a torque of 7.0 lb-in (0.55 Nm), and the mounting hole diameter is 4.2 mm. The strip is 79.8 mm long and weighs 49.1 g for a 12-pole configuration, with a standard pack quantity of 50 pieces. It complies with E211022 60998-2-1 standards. Accessory jumpers and marking plates are available for the series.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 7 pole,12mm spacing
Terminal Block, Fixed Printed Circuit Double and Single Level Metric Pin Spacing, Screw-Cage Clamp
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
600 V, 40 A, 20-10 AWG. Pole Spacing: 12 mm (0.47"). Mounting Hole Diameter: 4.2 mm (0.16"). Width: 22.6 mm (0.89").
Easy to use feed through terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert, and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed screws and contacts to prevent shocks and shorts. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most efficient connection.
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE6HWPR/07 | HE6HWPR/07 | HE6HWPR/07 | 70077204 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks | Strip; 7; 20 to 10 AWG; 40; 600; 12 mm;4.2 mm; 7 mm; 7.0 lb. in. |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | Dual level | |
| Orientation | 90° |