Altech Corp. Eurostrips® Feed-Through Standoff Feet HE4HNWPR/03

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Standoff Feet - HE4HNWPR/03 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Standoff Feet
HE4HNWPR/03
Eurostrips® Feed-Through Standoff Feet HE4HNWPR/03
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE4HNWPR/03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE4HNWPR/03
Terminal Blocks HE4HNWPR/03
Eurostrip, 3 pole,10mm spacing

Eurostrip, 3 pole,10mm spacing

Buy Now
EUROSTRIP,STANDOFF FEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,3POLE - 70077666 - Allied Electronics, Inc.
Fort Worth, TX, USA
EUROSTRIP,STANDOFF FEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,3POLE
70077666
EUROSTRIP,STANDOFF FEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,3POLE 70077666
EUROSTRIP,STANDOFF FEET,10MMPOLESPACING ,6MM STRIP LENGTH,24-10AWG,600V ,30A,3POLE

EUROSTRIP,STANDOFF FEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,3POLE

Supplier's Site
Barrier Terminal Blocks - HE4HNWPR/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE4HNWPR/03
Barrier Terminal Blocks HE4HNWPR/03
Barrier Terminal Blocks EUROSTRIP FEEDTHRU STDOFF FEET 3POLE

Barrier Terminal Blocks EUROSTRIP FEEDTHRU STDOFF FEET 3POLE

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE4HNWPR/03 HE4HNWPR/03 70077666 HE4HNWPR/03
Product Name Eurostrips® Feed-Through Standoff Feet Terminal Blocks EUROSTRIP,STANDOFF FEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,3POLE Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; Eurostrips® Dual level Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details
Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.053 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers