The HE42SST/06 is a 6-pole pluggable terminal strip with standoff feet, designed for panel mounting at up to 600 V. It features a 10 mm pitch, accepts wire sizes from 24 to 10 AWG (2.5 to 4 mm²), and has a current rating of 20 A at 600 V. The terminal screw size is M3.5 with a torque of 7.0 lb-in (0.4 Nm), and the wire stripping length is 7 mm. The housing is made of polyamide 66 with UL94 V0 flammability rating, and the insert and screw are tinned brass and blue chromated steel, respectively. The unit includes a stainless steel wire protector and has a mounting hole diameter of 3.0 mm. Its length is 56.4 mm and weight is 30.6 g for a 12-pole configuration, scaled proportionally for 6 poles. It complies with E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip plug, 6 pole, 10mmPS
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE42SST/06 | HE42SST/06 |
| Product Name | Eurostrips® Pluggable with Standoff Feet | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks |
| Orientation | 90° |