The HE10HWPR/11 is a 11-pole, standoff-mounted, feed-through terminal strip with wire protectors, rated for 600 V and 50 A, designed for panel mounting. Its housing is made of polyamide 66 with V0 flammability rating, and it uses a tinned brass insert with a blue chromated steel screw. The terminal screw size is M4, with a torque requirement of 0.84 Nm, and the wire stripping length is 8.5 mm. The mounting hole diameter is 4.5 mm, and the pitch spacing is 15 mm. The unit weighs 98.7 g for a 12-pole configuration, and the overall length is 159.2 mm for the 11-pole version. It complies with E211022 60998-2-1 standards and is part of the HE10H series, which provides isolation and standoff mounting for higher voltage applications.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip,11 pole,15mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE10HWPR/11 | HE10HWPR/11 | HE10HWPR/11 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |