The HE6WPR/11 is a 12-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting and wire-to-wire connections up to 300 V. It has a 12 mm pitch, supports wire sizes from 18-6 AWG (10-16 mm²), and carries a current rating of 63 A for solid wires or 35 A for stranded wires. The terminal screw size is M3.5 with a torque specification of 7.0 lb-in (0.55 Nm). The housing is made of self-extinguishing polyamide 66 (UL94 V0), with tinned brass inserts and blue chromated steel screws. The strip is 127.8 mm long and weighs 94.5 g. It meets the E211022 60998-2-1 standard.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip,11 pole,12mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE6WPR/11 | HE6WPR/11 | HE6WPR/11 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |