The HE42SBU/09 is a 9-pole, pluggable terminal strip with standoff feet, rated for 600 V and 20 A, designed for panel mounting. It features a 10 mm pitch, tinned brass inserts, blue chromated steel screws, and a polyamide 66 housing with UL94 V0 flammability rating. The unit accepts wire sizes from 24 to 10 AWG (2.5 to 4 mm²), requires a torque of 0.4 Nm, and has a wire stripping length of 6 mm. Mounting holes are 3.6 mm in diameter, with an M4 terminal screw size. The housing is rated for operation from -30°C to 125°C and meets E211022 60998-2-1 approvals. The part is fingerprint-safe and includes a stainless steel wire protector.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip socket, 9pole,10mmPS
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE42SBU/09 | HE42SBU/09 |
| Product Name | Eurostrips® Pluggable with Standoff Feet | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks |
| Orientation | 90° |