The HE4HNWPR/08 is a 10 mm pitch, 8-pole standoff foot terminal strip rated for 600 V and 30 A, designed for panel mounting with wire protection. It features a polyamide 66 housing with UL94 V0 flammability rating, tinned brass inserts, and blue chromated steel screws. The terminal screw size is M3, with a torque of 7.0 lb-in (0.4 Nm), and it accepts wire sizes from 24-10 AWG (2.5-4 mm²). The mounting hole diameter is 3.6 mm, and the wire stripping length is 6 mm. The housing is white and finger-safe, with a temperature range of -30°C to 125°C. It complies with E211022 60998-2-1 standards.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
EUROSTRIP,STANDOFF FEET,10MMPOLESPACING
Barrier Terminal Blocks Eurostrip, 8 pole,10mm spacing
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE4HNWPR/08 | HE4HNWPR/08 | 70077671 | HE4HNWPR/08 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | EUROSTRIP,STANDOFF FEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,8POLE | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Dual level | Barrier Terminal Blocks | |
| Orientation | 90° |