The HE6WPR/03 is a 3-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting in applications requiring reliable wire-to-wire connections. It has a pitch spacing of 12 mm, a voltage rating of 300 V or 400 V, and a current rating of 40 A or 16 A, depending on configuration. Terminal screws are blue chromated steel with a torque of 7.0 lb-in (0.55 Nm), and wire sizes supported are 20-10 AWG (4-6 mm²). The housing is made of self-extinguishing polyamide 66 (UL94 V0), with tinned brass inserts and stainless steel wire protectors. Mounting hole diameter is 4.2 mm, and wire stripping length is 7 mm. The unit measures 31.8 mm in length and weighs 47.0 g for the 12-pole version, though the 3-pole variant proportionally reduces in size. It complies with E211022 60998-2-1 standards.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Terminal Block, Fixed Printed Circuit Double and Single Level Metric Pin Spacing, Screw-Cage Clamp
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
300 V, 40 A, 20-10 AWG. Pole Spacing: 12 mm (0.47"). Mounting Hole Diameter: 4.2 mm (0.17"). Width: 22.6 mm (0.89").
Easy to use feed through terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert, and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed screws and contacts to prevent shocks and shorts. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most efficient connection.
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE6WPR/03 | HE6WPR/03 | 70077211 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Strip; 3; 20 to 10 AWG; 40; 300; 12 mm;4.2 mm; 7 mm; 7.0 lb. in. |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Dual level | |
| Orientation | 90° |