Altech Corp. Fuse Blocks, 5 x 20 and 5 x 25 mm DDFL4U€

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DDFL4U is a double-level fuse terminal block designed for 5x20mm and 5x25mm fuses, with a current rating up to 240A, a voltage rating of 600V AC/DC, and a temperature range of -50°C to 105°C. The housing is made of polyamide 66 with UL94 V0/V2 flammability rating. It features a screw clamp connection, accepts wires up to 16 AWG (2.5mm²), and mounts on standard DIN rail profiles. The terminal block supports internal and external jumpers, end plates, and partition plates for modular configurations.

Datasheet Summary
Powered by GS/AI

DDFL4U is a double-level fuse terminal block designed for 5x20mm and 5x25mm fuses, with a current rating up to 240A, a voltage rating of 600V AC/DC, and a temperature range of -50°C to 105°C. The housing is made of polyamide 66 with UL94 V0/V2 flammability rating. It features a screw clamp connection, accepts wires up to 16 AWG (2.5mm²), and mounts on standard DIN rail profiles. The terminal block supports internal and external jumpers, end plates, and partition plates for modular configurations.

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks, 5 x 20 and 5 x 25 mm - DDFL4U€ - Altech Corp.
Flemington, NJ, USA
Fuse Blocks, 5 x 20 and 5 x 25 mm
DDFL4U€
Fuse Blocks, 5 x 20 and 5 x 25 mm DDFL4U€
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number DDFL4U€
Product Name Fuse Blocks, 5 x 20 and 5 x 25 mm
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
Terminal Block Type Fuse Holder or Fuse Block
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.963 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details