The HE6HWPR/09 is a 9-pole, standoff-mounted, wire-protecting terminal strip rated for 600 V and 40 A, with a 12 mm pitch. It uses a tinned brass insert and blue chromated steel screw, and is made of self-extinguishing polyamide 66 (UL94 V0) with a stainless steel wire protector. The terminal screw size is M3.5, requiring a torque of 7.0 lb-in (0.55 Nm), and accepts wire sizes from 20 to 10 AWG (4 to 6 mm²). The stripping length is 5 mm, and the mounting hole diameter is 4.2 mm. It complies with E211022 60998-2-1. The unit weighs 94.5 g for a 12-pole configuration, and the 9-pole version has a length of 103.8 mm.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 9 pole,12mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE6HWPR/09 | HE6HWPR/09 | HE6HWPR/09 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |