The HE42SST/04 is a 4-pole pluggable terminal strip with standoff feet, rated for 600 V and 20 A, designed for panel mounting. It accepts wire sizes from 24 to 10 AWG (2.5 to 4 mm²), with a torque specification of 7.0 lb-in (0.4 Nm) and a wire stripping length of 7 mm. The terminal screw size is M3.5, with a mounting hole diameter of 3.0 mm. The housing is made of polyamide 66, self-extinguishing to UL94 V0, with a tinned brass insert and blue chromated steel screw. The unit has a width of 10 mm pitch, measures 36.4 mm in length, and weighs 30.6 g for a 12-pole version. It meets approval standard E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip plug, 4 pole, 10mmPS
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE42SST/04 | HE42SST/04 | HE42SST/04 |
| Product Name | Eurostrips® Pluggable with Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |