The HE4HNWPR/10 is a 10-pole, standoff-foot-mounte
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
EUROSTRIP,STANDOFFFE
Barrier Terminal Blocks Eurostrip,10 pole,10mm spacing
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE4HNWPR/10 | HE4HNWPR/10 | 70077673 | HE4HNWPR/10 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | EUROSTRIP,STANDOFFFEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,10POLE | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Dual level | Barrier Terminal Blocks | |
| Orientation | 90° |