Altech Corp. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19
Product Name Notes
FEATURES Screw Clamp Technology Universal Push-In Jumper System Snap-On Ground Blocks Additional Center Marking Area CYDL Series Multi-Function Terminal Blocks for more design options
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric...
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes...

<< Prev Next >>