The HE42SBU/04 is a 4-pole, pluggable terminal strip with standoff feet, rated for 600 V and 20 A, designed for panel mounting. It features a 10 mm pitch spacing, tinned brass inserts, blue chromated steel screws, and polyamide 66 insulation with UL94 V0 flammability rating. The terminal screw size is M4, with a torque requirement of 7.0 lb-in (0.4 Nm), and it accepts wire sizes of 24-10 AWG (2.5-4 mm²). The wire stripping length is 6 mm, and the mounting hole diameter is 3.6 mm. The housing is white, and it meets approval E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip socket,4pole,10mmPS
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE42SBU/04 | HE42SBU/04 | HE42SBU/04 |
| Product Name | Eurostrips® Pluggable with Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |