Altech Corp. Eurostrips® Feed-Through Flat Base HE6WPR/05

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HE6WPR/05 is a 5-pole, flat-base, feed-through terminal strip with wire protectors, designed for panel mounting and wire-to-wire connections. It has a pitch spacing of 12 mm, a voltage rating of 300 V or 400 V, and a current rating of 40 A or 16 A. The terminal screw size is M3.5 with a torque of 7.0 lb-in (0.55 Nm), and it accepts wire sizes from 20-10 AWG (4-6 mm²). The stripping length is 7 mm, and mounting requires a 4.2 mm hole. The housing is made of polyamide 66 (UL94 V0), the insert is tinned brass, and the screw is blue chromated steel. The wire protector is stainless steel.

Datasheet Summary
Powered by GS/AI

The HE6WPR/05 is a 5-pole, flat-base, feed-through terminal strip with wire protectors, designed for panel mounting and wire-to-wire connections. It has a pitch spacing of 12 mm, a voltage rating of 300 V or 400 V, and a current rating of 40 A or 16 A. The terminal screw size is M3.5 with a torque of 7.0 lb-in (0.55 Nm), and it accepts wire sizes from 20-10 AWG (4-6 mm²). The stripping length is 7 mm, and mounting requires a 4.2 mm hole. The housing is made of polyamide 66 (UL94 V0), the insert is tinned brass, and the screw is blue chromated steel. The wire protector is stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Flat Base - HE6WPR/05 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Flat Base
HE6WPR/05
Eurostrips® Feed-Through Flat Base HE6WPR/05
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE6WPR/05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE6WPR/05
Terminal Blocks HE6WPR/05
Eurostrip, 5 pole,12mm spacing

Eurostrip, 5 pole,12mm spacing

Buy Now
Barrier Terminal Blocks - HE6WPR/05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE6WPR/05
Barrier Terminal Blocks HE6WPR/05
Barrier Terminal Blocks Eurostrip, 5 pole,12mm spacing

Barrier Terminal Blocks Eurostrip, 5 pole,12mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE6WPR/05 HE6WPR/05 HE6WPR/05
Product Name Eurostrips® Feed-Through Flat Base Terminal Blocks Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Single Feed Through; Eurostrips® Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.213 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.202 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers