Altech Corp. Eurostrips® Feed-Through Standoff Feet HE4HNWPR/12

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Standoff Feet - HE4HNWPR/12 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Standoff Feet
HE4HNWPR/12
Eurostrips® Feed-Through Standoff Feet HE4HNWPR/12
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE4HNWPR/12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE4HNWPR/12
Terminal Blocks HE4HNWPR/12
Eurostrip,12 pole,10mm spacing

Eurostrip,12 pole,10mm spacing

Buy Now
Terminal Blocks - Barrier Blocks - 1920-1377-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1377-ND
Terminal Blocks - Barrier Blocks 1920-1377-ND
CONN TERM STRIP 12 POLES 10MM

CONN TERM STRIP 12 POLES 10MM

Buy Now Datasheet
Barrier Terminal Blocks - HE4HNWPR/12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE4HNWPR/12
Barrier Terminal Blocks HE4HNWPR/12
Barrier Terminal Blocks EurostripFeedThru StandoffFt

Barrier Terminal Blocks EurostripFeedThru StandoffFt

Buy Now Datasheet
EUROSTRIP,STANDOFFFEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,12POLE - 70077675 - Allied Electronics, Inc.
Fort Worth, TX, USA
EUROSTRIP,STANDOFFFEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,12POLE
70077675
EUROSTRIP,STANDOFFFEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,12POLE 70077675
EUROSTRIP,STANDOFFFE ET,10MMPOLESPACING,6 MM STRIP LENGTH,24-10AWG,600V ,30A,12POLE

EUROSTRIP,STANDOFFFEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,12POLE

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE4HNWPR/12 HE4HNWPR/12 1920-1377-ND HE4HNWPR/12 70077675
Product Name Eurostrips® Feed-Through Standoff Feet Terminal Blocks Terminal Blocks - Barrier Blocks Barrier Terminal Blocks EUROSTRIP,STANDOFFFEET,10MMPOLESPACING,6MM STRIP LENGTH,24-10AWG,600V,30A,12POLE
Mounting Options Panel Mount; Terminal Strip Terminal Strip Terminal Strip; Chassis, Panel
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through; Eurostrips® Eurostyle Terminal Strip Barrier Terminal Blocks Dual level
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details