Altech Corp. Eurostrips® Feed-Through Standoff Feet HE10HWPR/10

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eurostrips® Feed-Through Standoff Feet, part number HE10HWPR/10, are designed for efficient wire-to-wire connections in various applications. These terminal strips feature a robust polyamide PA66 housing that is self-extinguishing and offers high mechanical strength. The product supports a voltage rating of 300V and a current rating of up to 63A, making it suitable for a range of electrical tasks. The design includes touch-proof features to prevent shorts and is available in configurations that can be easily cut to the desired number of poles. The terminal blocks are equipped with tinned brass inserts and blue chromated steel screws, ensuring reliable connections. The operating temperature range is from -30°C to 125°C, and the product meets flammability standards of UL94 V0. These standoff feet can be panel-mounted or used in free-floating applications, providing flexibility in installation. They are particularly useful in HVAC systems, appliances, and power distribution setups. The Eurostrips® are a cost-effective alternative to traditional barrier strips, reducing the complexity of wiring while maintaining safety and reliability.

Datasheet Summary
Powered by GS/AI

The Eurostrips® Feed-Through Standoff Feet, part number HE10HWPR/10, are designed for efficient wire-to-wire connections in various applications. These terminal strips feature a robust polyamide PA66 housing that is self-extinguishing and offers high mechanical strength. The product supports a voltage rating of 300V and a current rating of up to 63A, making it suitable for a range of electrical tasks. The design includes touch-proof features to prevent shorts and is available in configurations that can be easily cut to the desired number of poles. The terminal blocks are equipped with tinned brass inserts and blue chromated steel screws, ensuring reliable connections. The operating temperature range is from -30°C to 125°C, and the product meets flammability standards of UL94 V0. These standoff feet can be panel-mounted or used in free-floating applications, providing flexibility in installation. They are particularly useful in HVAC systems, appliances, and power distribution setups. The Eurostrips® are a cost-effective alternative to traditional barrier strips, reducing the complexity of wiring while maintaining safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Standoff Feet - HE10HWPR/10 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Standoff Feet
HE10HWPR/10
Eurostrips® Feed-Through Standoff Feet HE10HWPR/10
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE10HWPR/10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE10HWPR/10
Terminal Blocks HE10HWPR/10
Eurostrip,10 pole,15mm spacing

Eurostrip,10 pole,15mm spacing

Buy Now
Barrier Terminal Blocks - HE10HWPR/10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE10HWPR/10
Barrier Terminal Blocks HE10HWPR/10
Barrier Terminal Blocks Eurostrip,10 pole,15mm spacing

Barrier Terminal Blocks Eurostrip,10 pole,15mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE10HWPR/10 HE10HWPR/10 HE10HWPR/10
Product Name Eurostrips® Feed-Through Standoff Feet Terminal Blocks Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Single Feed Through; Eurostrips® Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.22 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers