The HE1HWPR/02 is a two-pole, standoff-mounted, feed-through terminal strip rated for 600 V and 20 A, designed for wire-to-wire connections in panel or free-floating applications. It features a finger-safe, touch-proof design with a stainless steel wire protector, a polyamide 66 housing rated to UL94 V0, and a blue chromated steel screw clamp insert. The terminal accepts solid or stranded wire sizes from 24 to 12 AWG (1 to 2.5 mm²), with a wire stripping length of 5 mm and a torque requirement of 4.4 lb-in (0.35 Nm). The mounting hole diameter is 3.0 mm for M2.6 screws, and the overall length is 13.2 mm. The unit meets the E211022 60998-2-1 approval standard and operates within a temperature range of -30°C to 125°C.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks FeedThruStandOffFt
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE1HWPR/02 | HE1HWPR/02 | HE1HWPR/02 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |