The HE42SBU/08 is a 10 mm pitch, 8-pole pluggable terminal strip with standoff feet, rated for 600 V and 20 A, designed for panel mounting. It features a polyamide 66 housing with UL94 V0 flammability rating, tinned brass inserts, and blue chromated steel screws. The terminal screw size is M4, with a torque specification of 7.0 lb-in (0.4 Nm), and it accepts wire sizes from 24 to 10 AWG (2.5 to 4 mm²). The unit has a mounting hole diameter of 3.6 mm and a stripping length of 6 mm. The overall length for an 8-pole configuration is 76.4 mm, and it weighs 30.4 g. It complies with E211022 60998-2-1 and includes a wire protector. Accessories and marking plates are available separately.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE42SBU/08 | HE42SBU/08 |
| Product Name | Eurostrips® Pluggable with Standoff Feet | Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | |
| Orientation | 90° |