The HE1HWPR/05 is a 5-pole, standoff-mounted terminal strip with wire protection, rated for 600 V and 20 A, designed for panel or free-floating installation. It features a polyamide 66 housing with UL94 V0 flammability rating, tinned brass inserts, and blue chromated steel screws. The terminal screw size is M2.6 with a torque of 0.35 Nm, accommodating wire sizes from 24 to 12 AWG (1 to 2.5 mm²). The wire stripping length is 5 mm, the mounting hole diameter is 3.0 mm, and the unit length is 37.2 mm. It complies with E211022 60998-2-1 standards and weighs 17.2 g for a 12-pole configuration.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks 5P 8mm Spacing Feed-Thru Standoffs
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE1HWPR/05 | HE1HWPR/05 | HE1HWPR/05 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |