Altech Corp. Eurostrips® Feed-Through Flat Base HE4WPR/04

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Flat Base - HE4WPR/04 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Flat Base
HE4WPR/04
Eurostrips® Feed-Through Flat Base HE4WPR/04
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - Barrier Blocks - 1920-1742-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1742-ND
Terminal Blocks - Barrier Blocks 1920-1742-ND
EUROSTRIP 4P10MM FLT 30A 300V 24

EUROSTRIP 4P10MM FLT 30A 300V 24

Buy Now Datasheet
Terminal Blocks - HE4WPR/04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE4WPR/04
Terminal Blocks HE4WPR/04
Eurostrip, 4 pole,10mm spacing

Eurostrip, 4 pole,10mm spacing

Buy Now
Barrier Terminal Blocks - HE4WPR/04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE4WPR/04
Barrier Terminal Blocks HE4WPR/04
Barrier Terminal Blocks 4 POLE EUROSTRIP 30A 300V 24-10AWG

Barrier Terminal Blocks 4 POLE EUROSTRIP 30A 300V 24-10AWG

Buy Now Datasheet
Strip; 4; 24 to 10 AWG; 30; 300; 10 mm;3.6 mm; 6 mm; 7 lbs. - 70077190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip; 4; 24 to 10 AWG; 30; 300; 10 mm;3.6 mm; 6 mm; 7 lbs.
70077190
Strip; 4; 24 to 10 AWG; 30; 300; 10 mm;3.6 mm; 6 mm; 7 lbs. 70077190
Feed-Through Flat Base Eurostrips, cULus Recognized, VDE and CE Approved Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles. 300 V, 30 A, 24-10 AWG. Pole Spacing: 10 mm (0.39"). Mounting Hole Diameter: 3.6 mm (.14"). Width: 20 mm (0.79"). It is easy to use double row terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most effective connection.

Feed-Through Flat Base Eurostrips, cULus Recognized, VDE and CE Approved
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
300 V, 30 A, 24-10 AWG. Pole Spacing: 10 mm (0.39"). Mounting Hole Diameter: 3.6 mm (.14"). Width: 20 mm (0.79").
It is easy to use double row terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most effective connection.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE4WPR/04 1920-1742-ND HE4WPR/04 HE4WPR/04 70077190
Product Name Eurostrips® Feed-Through Flat Base Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks Strip; 4; 24 to 10 AWG; 30; 300; 10 mm;3.6 mm; 6 mm; 7 lbs.
Mounting Options Panel Mount; Terminal Strip Terminal Strip; Chassis, Panel Terminal Strip Panel Mount
Termination Options Screw Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through; Eurostrips® Eurostyle Terminal Strip Barrier Terminal Blocks Dual level
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.210 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details