Altech Corp. Terminal Blocks DDFL4U(E)LR/24

Description
DIN Term Blk, Screw, Fuse 5x20mm, LED 24
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Fuse 5x20mm, LED 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - DDFL4U(E)LR/24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
DDFL4U(E)LR/24
Terminal Blocks DDFL4U(E)LR/24
DIN Term Blk, Screw, Fuse 5x20mm, LED 24

DIN Term Blk, Screw, Fuse 5x20mm, LED 24

Buy Now
DIN Rail Terminal Blocks - DDFL4U(E)LR/24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
DDFL4U(E)LR/24
DIN Rail Terminal Blocks DDFL4U(E)LR/24
DIN Rail Terminal Blocks Dbl Lvl bridged LED

DIN Rail Terminal Blocks Dbl Lvl bridged LED

Buy Now Datasheet
Fuse Block, Double Level - Top Fused with 24 V LED - 70077287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Block, Double Level - Top Fused with 24 V LED
70077287
Fuse Block, Double Level - Top Fused with 24 V LED 70077287
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number DDFL4U(E)LR/24 DDFL4U(E)LR/24 70077287
Product Name Terminal Blocks DIN Rail Terminal Blocks Fuse Block, Double Level - Top Fused with 24 V LED
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp; Screw Screw Clamp
Approvals VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); cCSAus
Terminal Block Type DIN Rail Terminal Blocks Dual level; Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 10
Body Material Phenolic, XP
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.017 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details