The HE16WPR/07 is a 7-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting in electrical connections. It has a 15 mm pitch, a voltage rating of 300 V or 400 V, and carries up to 50 A at 300 V or 25 A at 400 V, with a screw torque of 10.6 lb-in (0.84 Nm). The strip measures 99.2 mm in length, uses a M4 terminal screw, and requires a 4.5 mm mounting hole. The housing is made of polyamide 66 with UL94 V0 flammability rating, and the insert and screw are tinned brass and blue chromated steel, respectively. The wire size range is 18-6 AWG (10-16 mm²), with a stripping length of 8.5 mm. It complies with E211022 60998-2-1 standards.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 7 pole,15mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE16WPR/07 | HE16WPR/07 | HE16WPR/07 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |