The HE16WPR/09 is a 9-pole, flat base, feed-through terminal strip with wire protectors, designed for wire-to-wire connections up to 300 V and 63 A. It features a tinned brass insert, blue chromated steel screw, and polyamide 66 housing rated V0 for flammability. The terminal has an M5 screw size, requires an 8.5 mm wire stripping length, and uses a 4.5 mm mounting hole. It measures 129.2 mm in length with a pitch spacing of 15 mm and weighs 94.5 g for a 12-pole configuration. The part is approved to E211022 60998-2-1 and supports wire sizes from 18-6 AWG (10-16 mm²).
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE16WPR/09 | HE16WPR/09 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | |
| Orientation | 90° |