Altech Corp. Eurostrips® Feed-Through Flat Base HE6WPR/06

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Flat Base - HE6WPR/06 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Flat Base
HE6WPR/06
Eurostrips® Feed-Through Flat Base HE6WPR/06
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE6WPR/06 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE6WPR/06
Terminal Blocks HE6WPR/06
Eurostrip, 6 pole,12mm spacing

Eurostrip, 6 pole,12mm spacing

Buy Now
Strip; 6; 20 to 10 AWG; 40; 300; 12 mm;4.2 mm; 7 mm; 7.0 lb. in. - 70077214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip; 6; 20 to 10 AWG; 40; 300; 12 mm;4.2 mm; 7 mm; 7.0 lb. in.
70077214
Strip; 6; 20 to 10 AWG; 40; 300; 12 mm;4.2 mm; 7 mm; 7.0 lb. in. 70077214
Terminal Block, Fixed Printed Circuit Double and Single Level Metric Pin Spacing, Screw-Cage Clamp Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles. 300 V, 40 A, 20-10 AWG. Pole Spacing: 12 mm (0.47"). Mounting Hole Diameter: 4.2 mm (0.17"). Width: 22.6 mm (0.89"). Easy to use feed through terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert, and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed screws and contacts to prevent shocks and shorts. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most efficient connection.

Terminal Block, Fixed Printed Circuit Double and Single Level Metric Pin Spacing, Screw-Cage Clamp
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
300 V, 40 A, 20-10 AWG. Pole Spacing: 12 mm (0.47"). Mounting Hole Diameter: 4.2 mm (0.17"). Width: 22.6 mm (0.89").
Easy to use feed through terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert, and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed screws and contacts to prevent shocks and shorts. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most efficient connection.

Supplier's Site
Barrier Terminal Blocks - HE6WPR/06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE6WPR/06
Barrier Terminal Blocks HE6WPR/06
Barrier Terminal Blocks Eurostrip, 6 pole,12mm spacing

Barrier Terminal Blocks Eurostrip, 6 pole,12mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE6WPR/06 HE6WPR/06 70077214 HE6WPR/06
Product Name Eurostrips® Feed-Through Flat Base Terminal Blocks Strip; 6; 20 to 10 AWG; 40; 300; 12 mm;4.2 mm; 7 mm; 7.0 lb. in. Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through; Eurostrips® Dual level Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.116IA/BLU - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Fixed Terminal Blocks - 30.252I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details