The HE42ST/03 is a 3-pole, pluggable, flat-base terminal strip designed for panel mounting, with a wire protector and screw clamp connection. It has a pitch spacing of 10 mm, a voltage rating of 300 V (400 V max), a current rating of 20 A, and a torque of 7.0 lb-in (0.4 Nm). The housing is made of polyamide 66 with UL94 V0 flammability rating, the insert is tinned brass, and the screw is blue chromated steel. Wire size accommodates 24-10 AWG (2.5-4 mm²), with a stripping length of 7 mm and a mounting hole diameter of 3.0 mm. The part is finger-safe and complies with E211022 60998-2-1. It is available pre-cut and can be mounted or used free-floating.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip plug, 3 pole, 10mmPS
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE42ST/03 | HE42ST/03 |
| Product Name | Eurostrips® Pluggable Panel Mount | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks |
| Orientation | 90° |