Altech Corp. Terminal Blocks DDFL4U(E)/110

Description
DIN Term Blk, Screw, Fuse 5x20mm, LED 11
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Fuse 5x20mm, LED 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - DDFL4U(E)/110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
DDFL4U(E)/110
Terminal Blocks DDFL4U(E)/110
DIN Term Blk, Screw, Fuse 5x20mm, LED 11

DIN Term Blk, Screw, Fuse 5x20mm, LED 11

Buy Now
Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge - 70078330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge
70078330
Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge 70078330
Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. These terminals have a moving type hinged carrier. The fuse can be engaged or disengaged by the movement of the carrier.

Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
These terminals have a moving type hinged carrier. The fuse can be engaged or disengaged by the movement of the carrier.

Supplier's Site
DIN Rail Terminal Blocks - DDFL4U(E)/110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
DDFL4U(E)/110
DIN Rail Terminal Blocks DDFL4U(E)/110
DIN Rail Terminal Blocks Dbl Lvl with LED

DIN Rail Terminal Blocks Dbl Lvl with LED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number DDFL4U(E)/110 70078330 DDFL4U(E)/110
Product Name Terminal Blocks Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge DIN Rail Terminal Blocks
Mounting Options Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Approvals UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Standard Terminal Blocks - 4879456 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.157 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details