The HE42ST/05 is a 5-pole, pluggable, flat-base terminal strip designed for panel mounting with a 10 mm pitch. It supports wire sizes from 24 to 10 AWG (2.5 to 4 mm²) and has a voltage rating of 300 V or 400 V with a current rating of 20 A or 10 A, respectively. The terminal uses a tubular screw clamp with a blue chromated steel screw and tinned brass contact insert. It requires a torque of 7.0 lb-in (0.4 Nm) and a wire stripping length of 7 mm. The housing is made of self-extinguishing polyamide 66 with UL94 V0 flammability rating. The unit measures 46.4 mm in length, has a mounting hole diameter of 3.0 mm, and uses an M2.6 screw. It is finger-safe and meets approval E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip plug, 5 pole, 10mmPS
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE42ST/05 | HE42ST/05 | HE42ST/05 |
| Product Name | Eurostrips® Pluggable Panel Mount | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |