The HE1HWPR/10 is a 10-pole, 600 V standoff feet terminal strip with wire protector, designed for panel mounting or free-floating use. It has a pitch spacing of 8 mm, accepts wire sizes from 24-12 AWG (1-2.5 mm²), and has a current rating of 20 A. The terminal screw size is M2.6 with a torque of 4.4 lb-in (0.35 Nm), and the stripping length is 5 mm. The housing is made of self-extinguishing polyamide 66 (UL94 V0) with a tinned brass insert and blue chromated steel screw. The overall length is 77.2 mm, and the mounting hole diameter is 3.0 mm. The unit weighs 31.6 g per 12-pole configuration, consistent with the HE1H series. Approval is listed as E211022 60998-2-1.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip,10 pole, 8mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE1HWPR/10 | HE1HWPR/10 | HE1HWPR/10 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |