The HE10WPR/09 is a 9-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting and wire-to-wire connections. It has a 15 mm pitch, a voltage rating of 300 V or 400 V, and a current rating of 50 A at 300 V or 25 A at 400 V. The terminal screw size is M4, with a torque rating of 10.6 lb-in (0.84 Nm). It accepts wire sizes from 18 to 8 AWG (6 to 10 mm²) with a stripping length of 8.5 mm. The housing is made of polyamide 66 with UL94 V0 flammability rating, and the contacts are tinned brass with blue chromated steel screws. It is approved to E211022 60998-2-1 and operates between -30°C and 125°C. Dimensions are 129.2 mm length, with mounting holes of 4.5 mm diameter.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE10WPR/09 | HE10WPR/09 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | |
| Orientation | 90° |