The HE42BU/09 is a 9-pole, pluggable, flat-base terminal strip rated for 300 V AC and 400 V AC, with a current rating of 20 A for solid conductors and 10 A for stranded conductors. It features a 10 mm pitch spacing, M3 terminal screws, and a wire stripping length of 6 mm. The housing is made of polyamide 66 with UL94 V0 flammability rating, and the insert and screw are tinned brass and blue chromated steel, respectively. The unit includes a stainless steel wire protector and mounting holes with a diameter of 3.6 mm. It supports finger-safe connections and is designed for panel or free-floating installation. Pre-cut versions are available in standard pack quantities of 50 for 9 poles.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip socket, 9pole,10mmPS
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE42BU/09 | HE42BU/09 |
| Product Name | Eurostrips® Pluggable Panel Mount | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks |
| Orientation | 90° |