The HE42BU/05 is a 5-pole, pluggable, flat base terminal strip rated for 300 V and 400 V, with a current rating of 20 A and 10 A respectively. It accommodates wire sizes from 24 to 10 AWG (2.5 to 4 mm²) and requires a torque of 7.0 lb-in (0.4 Nm). The terminal screw is M3, with a mounting hole diameter of 3.6 mm and wire stripping length of 6 mm. The housing is made of polyamide 66 with UL94 V0 flammability rating, and the insert is tinned brass with a blue chromated steel screw. The unit is finger-safe, has a wire protector, and includes 100 pieces per standard package. It meets the E211022 60998-2-1 approval standard.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip socket, 5pole,10mmPS
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE42BU/05 | HE42BU/05 | HE42BU/05 |
| Product Name | Eurostrips® Pluggable Panel Mount | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | Panel Mount |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |