Altech Corp. Fuse Blocks, 5 x 20 and 5 x 25 mm DDFL4U(E)LR

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks, 5 x 20 and 5 x 25 mm - DDFL4U(E)LR - Altech Corp.
Flemington, NJ, USA
Fuse Blocks, 5 x 20 and 5 x 25 mm
DDFL4U(E)LR
Fuse Blocks, 5 x 20 and 5 x 25 mm DDFL4U(E)LR
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number DDFL4U(E)LR
Product Name Fuse Blocks, 5 x 20 and 5 x 25 mm
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
Terminal Block Type Fuse Holder or Fuse Block
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.203IA - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers