Altech Corp. Eurostrips® Feed-Through Standoff Feet HE1HWPR/03

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eurostrips® Feed-Through Standoff Feet, part number HE1HWPR/03, are designed for efficient wire-to-wire connections in various applications, including HVAC, appliances, and power distribution. These terminal strips feature a robust polyamide PA66 housing that is self-extinguishing and offers high mechanical strength. The product supports a voltage rating of 300V and a current rating of up to 20A, accommodating wire sizes from 24 to 12 AWG. The HE1HWPR/03 model includes a wire protector for enhanced safety and is designed to be touch-proof, minimizing the risk of shorts. It is available in a 12-pole configuration, which can be precut to the required number of poles, allowing for flexibility in installation. The strips can be easily cut to length and are suitable for panel mounting or free-floating applications. The terminal screws are made of blue chromated steel, ensuring corrosion resistance and reliability in connections. The product is also compliant with UL94 V0 flammability standards, making it a safe choice for electrical installations.

Datasheet Summary
Powered by GS/AI

The Eurostrips® Feed-Through Standoff Feet, part number HE1HWPR/03, are designed for efficient wire-to-wire connections in various applications, including HVAC, appliances, and power distribution. These terminal strips feature a robust polyamide PA66 housing that is self-extinguishing and offers high mechanical strength. The product supports a voltage rating of 300V and a current rating of up to 20A, accommodating wire sizes from 24 to 12 AWG. The HE1HWPR/03 model includes a wire protector for enhanced safety and is designed to be touch-proof, minimizing the risk of shorts. It is available in a 12-pole configuration, which can be precut to the required number of poles, allowing for flexibility in installation. The strips can be easily cut to length and are suitable for panel mounting or free-floating applications. The terminal screws are made of blue chromated steel, ensuring corrosion resistance and reliability in connections. The product is also compliant with UL94 V0 flammability standards, making it a safe choice for electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Standoff Feet - HE1HWPR/03 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Standoff Feet
HE1HWPR/03
Eurostrips® Feed-Through Standoff Feet HE1HWPR/03
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE1HWPR/03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE1HWPR/03
Terminal Blocks HE1HWPR/03
Eurostrip, 3 pole, 8mm spacing

Eurostrip, 3 pole, 8mm spacing

Buy Now
Barrier Terminal Blocks - HE1HWPR/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE1HWPR/03
Barrier Terminal Blocks HE1HWPR/03
Barrier Terminal Blocks Eurostrip, 3 pole, 8mm spacing

Barrier Terminal Blocks Eurostrip, 3 pole, 8mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE1HWPR/03 HE1HWPR/03 HE1HWPR/03
Product Name Eurostrips® Feed-Through Standoff Feet Terminal Blocks Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Single Feed Through; Eurostrips® Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.054 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers