Altech Corp. Eurostrips® Feed-Through Flat Base HE16WPR/03

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Flat Base - HE16WPR/03 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Flat Base
HE16WPR/03
Eurostrips® Feed-Through Flat Base HE16WPR/03
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE16WPR/03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE16WPR/03
Terminal Blocks HE16WPR/03
Eurostrip, 3 pole,15mm spacing

Eurostrip, 3 pole,15mm spacing

Buy Now
Terminal Blocks - Barrier Blocks - 1920-1373-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1373-ND
Terminal Blocks - Barrier Blocks 1920-1373-ND
CONN TERM STRIP 3 POLES 15MM

CONN TERM STRIP 3 POLES 15MM

Buy Now Datasheet
Barrier Terminal Blocks - HE16WPR/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE16WPR/03
Barrier Terminal Blocks HE16WPR/03
Barrier Terminal Blocks Eurostrip, 3 pole,15mm spacing

Barrier Terminal Blocks Eurostrip, 3 pole,15mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE16WPR/03 HE16WPR/03 1920-1373-ND HE16WPR/03
Product Name Eurostrips® Feed-Through Flat Base Terminal Blocks Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip Terminal Strip; Chassis, Panel
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Single Feed Through; Eurostrips® Eurostyle Terminal Strip Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products