Altech Corp. Fuse Blocks, 5 x 20 and 5 x 25 mm DDFL4ULR

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DDFL4ULR is a double-level fuse terminal block designed for 5x20 mm and 5x25 mm fuses, featuring two connection points and a screw clamp terminal system. It has a width of 8 mm, length of 88 mm, and height of 67.4 mm when mounted on a 35 mm DIN rail. The block supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²), with a voltage rating of 600 V AC/DC and a current rating of 6.3 A per pole. The insulation material is polyamide 66, rated for an upper temperature limit of 105°C, and it complies with E220514 60947-7-1 standards. Torque for the terminal screw is 7 lb-in (0.5 Nm), and it uses a flat head screwdriver size of 0.6 x 3.5 mm. The block is designed for control circuits with multi-wire fuse applications and includes a molded housing compatible with standard DIN rail mounting.

Datasheet Summary
Powered by GS/AI

The DDFL4ULR is a double-level fuse terminal block designed for 5x20 mm and 5x25 mm fuses, featuring two connection points and a screw clamp terminal system. It has a width of 8 mm, length of 88 mm, and height of 67.4 mm when mounted on a 35 mm DIN rail. The block supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²), with a voltage rating of 600 V AC/DC and a current rating of 6.3 A per pole. The insulation material is polyamide 66, rated for an upper temperature limit of 105°C, and it complies with E220514 60947-7-1 standards. Torque for the terminal screw is 7 lb-in (0.5 Nm), and it uses a flat head screwdriver size of 0.6 x 3.5 mm. The block is designed for control circuits with multi-wire fuse applications and includes a molded housing compatible with standard DIN rail mounting.

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks, 5 x 20 and 5 x 25 mm - DDFL4ULR - Altech Corp.
Flemington, NJ, USA
Fuse Blocks, 5 x 20 and 5 x 25 mm
DDFL4ULR
Fuse Blocks, 5 x 20 and 5 x 25 mm DDFL4ULR
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - DDFL4ULR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
DDFL4ULR
Terminal Blocks DDFL4ULR
DIN Term Blk, Screw, Fuse 5x20mm

DIN Term Blk, Screw, Fuse 5x20mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number DDFL4ULR DDFL4ULR
Product Name Fuse Blocks, 5 x 20 and 5 x 25 mm Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
Terminal Block Type Fuse Holder or Fuse Block
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminals - 2859.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/18-D
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.011 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers