Altech Corp. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 19
Product Name Notes
CX4
CX6
FEATURES Altech CY Series of Universal Screw Terminal Blocks featuring global standards Easy snap-on onto common DIN Rail Universal push-in Jumper System APPLICATIONS Machines Control/Automation Applications Power Distribution
FEATURES Push-In Connection Technology CP8L32: 8-Level Terminal Block, 4 Connections each CP8L32(I.S)H: 2 Potential Distribution Terminal Block, 16 Connections each CP8L32(I.S): Potential Distribution Terminal Block, 32 Connections each Test Point...
FEATURES 3 to 4 connections Up to 2 connection points on each side 2 jumper channels for individual potential distribution APPLICATIONS Connecting different type of wires with different wire sizes...
FEATURES Spring Clamp Technology CXVF: Accepts 5x20, 5x25 or 6.3x32mm Fuse types CXVF2.5: Accepts 5x20, 5x25 or 6.3x32mm Fuse types, 1 Input – 2 Outputs CXAF4/3: Accepts Automotive ATO Fuse...
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes...

<< Prev Next >>