The HE1HWPR/11 is a 12-pole, 600 V, standoff foot terminal strip with wire protector, designed for panel mounting or free floating applications. It has a pitch spacing of 8 mm, accepts wire sizes from 24 to 12 AWG (1 to 2.5 mm²), and has a current rating of 20 A at 300 V and 6 A at 600 V. The terminal uses a blue chromated steel screw and tinned brass insert, with a polyamide 66 housing rated to UL94 V0. The strip is 85.2 mm in length, with a mounting hole diameter of 3.0 mm and an M2.6 screw. It is finger-safe and designed for easy cutting to required pole configuration. The part meets E211022 60998-2-1 approvals.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip,11 pole, 8mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE1HWPR/11 | HE1HWPR/11 | HE1HWPR/11 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |