Altech Corp. Eurostrips® Feed-Through Flat Base HE10WPR/05

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Flat Base - HE10WPR/05 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Flat Base
HE10WPR/05
Eurostrips® Feed-Through Flat Base HE10WPR/05
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE10WPR/05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE10WPR/05
Terminal Blocks HE10WPR/05
Eurostrip, 5 pole,15mm spacing

Eurostrip, 5 pole,15mm spacing

Buy Now
Barrier Terminal Blocks - HE10WPR/05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE10WPR/05
Barrier Terminal Blocks HE10WPR/05
Barrier Terminal Blocks Eurostrip, 5 pole,15mm spacing

Barrier Terminal Blocks Eurostrip, 5 pole,15mm spacing

Buy Now Datasheet
EUROSTRIP,FLAT BASE,15MM POLE SPACING,8.5MM STRIP LENGTH,18-8AWG,300V,50A,5POLE - 70077658 - Allied Electronics, Inc.
Fort Worth, TX, USA
EUROSTRIP,FLAT BASE,15MM POLE SPACING,8.5MM STRIP LENGTH,18-8AWG,300V,50A,5POLE
70077658
EUROSTRIP,FLAT BASE,15MM POLE SPACING,8.5MM STRIP LENGTH,18-8AWG,300V,50A,5POLE 70077658
EUROSTRIP,FLAT BASE,15MM POLE SPACING,8.5MM STRIP LENGTH,18-8AWG,300V, 50A,5POLE

EUROSTRIP,FLAT BASE,15MM POLE SPACING,8.5MM STRIP LENGTH,18-8AWG,300V,50A,5POLE

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE10WPR/05 HE10WPR/05 HE10WPR/05 70077658
Product Name Eurostrips® Feed-Through Flat Base Terminal Blocks Barrier Terminal Blocks EUROSTRIP,FLAT BASE,15MM POLE SPACING,8.5MM STRIP LENGTH,18-8AWG,300V,50A,5POLE
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through; Eurostrips® Barrier Terminal Blocks Dual level
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.305 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details