The HE10WPR/02 is a 2-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting. It has a 15 mm pitch, accepts wire sizes 18-8 AWG (6-10 mm²), and is rated for 300 V at 50 A or 400 V at 25 A. The terminal screw is M4 with a torque of 10.6 lb-in (0.84 Nm), and wire stripping length is 8.5 mm. The housing is polyamide 66 with UL94 V0 rating, the insert is tinned brass, and the screw is blue chromated steel. It meets E211022 60998-2-1 standards. The 12-pole unit is 174.2 mm long and weighs 95.5 g; the 2-pole version is 24.2 mm long. Compatible with mounting pins and marking plates for the HE10 series.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 2 pole,15mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE10WPR/02 | HE10WPR/02 | HE10WPR/02 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |