Altech Corp. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 19
Product Name Notes
CP4
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes...

<< Prev Next >>