NKK Switches Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Page: 1 2
Product Name Notes
PS3
S1F
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of...
ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free...
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free...
Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity...
Subminiature Process Sealed Rotaries Light Operating Feel Sliding Dual-Contact Mechanism for Improved Contact Reliability Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting Totally Sealed Construction
Half-Inch Diameter Process Sealed Roatary
Half-Inch Diameter Process Sealed Rotary
Miniature Power Level Rotary
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C...

<< Prev