The NDKC10P is an 8mm process sealed DIP rotary switch designed for low-voltage, low-current logic-level circuits. It features a shaft actuator, complement-coded decimal positions, and straight PC terminals. The switch has a sealed construction with an O-ring seal between actuator and housing and between housing and base, preventing contamination. Contact material consists of beryllium copper and brass with gold plating, offering a contact resistance of 80 milliohms maximum and insulation resistance of 1,000 megohms minimum. It is rated for 100mA at 5V DC switching and 100mA at 50V DC nonswitching, with a mechanical and electrical life of 20,000 detent operations. The actuator operates with a nominal torque of 0.006Nm and nonshorting contact timing. The housing and base are made of glass fiber reinforced polyamide rated UL94V-0, and the operating temperature range is -25°C to +75°C. Terminals have a 0.100 inch (2.54mm) grid spacing and are epoxy sealed for contamination resistance.
ND-Series 8mm Process Sealed DIP Rotaries
Coded Rotary Switches ACTUATOR SHAFT
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | NDKC10P | NDKC10P |
| Product Name | 8mm Process Sealed DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |