The MRF112 is a half-inch diameter, process-sealed rotary switch with a single pole and 2 to 12 position settings, designed for low-voltage, low-current logic-level circuits. It features a low-profile body for PCB mounting, a self-cleaning rotary contactor disk, and nonshorting (break-before-make) contact timing. The switch has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, insulation resistance of 100 megohms minimum, and dielectric strength of 500V AC for one minute. Its mechanical life is 30,000 operations, and electrical life is 10,000 operations. Operating torque ranges from 0.005 to 0.02 Nm, with a 30° indexing angle. The shaft is brass with nickel plating, contacts are phosphor bronze with gold plating, and the housing is fiberglass reinforced polyamide. The operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. The switch is not UL recognized or CSA certified.
Half-Inch Diameter Process Sealed Rotary
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 28VAC Through Hole
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches LO PRO SHFT 2-12 POS
SWITCH, ROTARY, 1POLE, 12 POSITION, 0.1A, 28V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:28V; Product Range:MR Series RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRF112 | 360-2370-ND | 2300-MRF112 | MRF112 | 10X5256 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Switch, Rotary, 1Pole, 12 Position, 0.1A, 28V; No. Of Switch Positions Nkk Switches |
| Current Rating | 0.4 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP12T | 2 ~ 12 | 12 Position | ||
| Terminal Type | PC Pin | PC Pins |