The NR01105ANG13-2A is a subminiature, process-sealed 5-position rotary switch with 45° indexing and nonshorting contacts. It features a bifurcated gold-plated contact mechanism and a spring-operated steel ball detent for precise actuation. The nominal operating torque is 0.02 Nm, contact resistance is 100 milliohms maximum, and insulation resistance is 100 megohms minimum at 500 V DC. It supports 30,000 mechanical and 10,000 electrical cycles. The housing is glass fiber reinforced polyester (PBT), the base is glass fiber reinforced polyamide, and the rotor is polyacetal. Terminals are gold-plated phosphor bronze with 2.54 mm spacing, conforming to standard PCB grid spacing. The switch is sealed with an internal o-ring and insert-molded terminals to resist contaminants. It operates from −25°C to +70°C and measures 10.7 mm × 10.7 mm.
Subminiature Process Sealed Rotaries
Rotary Switch 5 Position SP5T 0.4VA (AC/DC) 28VAC Through Hole
SUBINIATURE PROCESS SEALED ROTARY
Rotary Switches 5POS 1P 28VAC/DC BLK FLNGE 45Deg NonShrt
ROTARY SWITCH, SP5T, 0.4VA, 28VAC/DC, TH; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:28V; Product Range:NR01 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | NR01105ANG13-2A | 360-3639-ND | 2300-NR01105ANG13-2A | NR01105ANG13-2A | 30AC8778 |
| Product Name | Subminiature Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switch, Sp5T, 0.4Va, 28Vac/dc, Th; No. Of Switch Positions Nkk Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |||
| Current Rating | 0.4 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Terminal Type | PC Pin | PC Pins |