The MRT22 is a miniature power level rotary switch with solder lug terminals, rated for 10A at 125V AC or 4A at 30V DC, featuring butt contacts and break-before-make timing. It operates in 2 positions with a 120° indexing angle and has a mechanical life of 15,000 operations and an electrical life of 7,500 operations. Contact resistance is 10 milliohms maximum, and insulation resistance is 200 megohms minimum at 500V DC. The dielectric strength is 1,000V AC for 1 minute. Operating torque ranges from 0.02 to 0.05 Nm, and the temperature range is -10°C to +70°C. The switch is UL recognized when ordered with marking. It has a brass shaft with nickel plating, a phenolic resin base, and a mounting torque of 0.686 Nm.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches DPDT ON-NONE-ON 2-8P 10A@125VAC
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRT22 | 2300-MRT22 | MRT22 |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches |
| Current Rating | 10.0 amps |